ROHM Semiconductor USA, LLC 4.1V Voltage Supervisor IC BD4941G-TR

Description
IC RESET CMOS 4.1V 5SSOP Product overview: BD4941G-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.1V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.1V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD4941G-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC RESET CMOS 4.1V 5SSOP Product overview: BD4941G-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.1V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.1V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD4941G-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.1V Voltage Supervisor IC
691-BD4941G-TR
4.1V Voltage Supervisor IC 691-BD4941G-TR
IC RESET CMOS 4.1V 5SSOP Product overview: BD4941G-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.1V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.1V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD4941G-TR can be used for catalog matching and distributor lookup.

IC RESET CMOS 4.1V 5SSOP Product overview: BD4941G-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.1V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.1V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD4941G-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - BD4941G-TR - 1152739-BD4941G-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - BD4941G-TR
1152739-BD4941G-TR
PMIC - PMIC - Supervisors - BD4941G-TR 1152739-BD4941G-TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 1152739-BD4941G-TR Series: BD49xxx Packaging: Reel - TR Type: Simple Reset/Power-On Reset Operating Temperature Range: -40°C ~ 105°C (TA) Package: SC-74A, SOT-753 Mounting: SMD Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 4.1V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.rohm.com Manufacturer Package: 5-SSOP Alternative Parts (Cross-Reference): BD49E41G-MTR; R3111N411C-TR-FE; R3111N441C-TR-FE; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1152739-BD4941G-TR
Series: BD49xxx
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Operating Temperature Range: -40°C ~ 105°C (TA)
Package: SC-74A, SOT-753
Mounting: SMD
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 4.1V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.rohm.com
Manufacturer Package: 5-SSOP
Alternative Parts (Cross-Reference): BD49E41G-MTR; R3111N411C-TR-FE; R3111N441C-TR-FE;
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
BD4941G-TR
Supervisory Circuits BD4941G-TR
Supervisory Circuits CMOS DETEC VOLT 4.1V

Supervisory Circuits CMOS DETEC VOLT 4.1V

Buy Now Datasheet
PMIC - Supervisors - BD4941G-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
BD4941G-TR
PMIC - Supervisors BD4941G-TR
IC RESET CMOS 4.1V 5SSOP

IC RESET CMOS 4.1V 5SSOP

Supplier's Site Datasheet
IC SUPERVISOR 1 CHANNEL 5SSOP - 687-BD4941G-TR - Utmel Electronic Limited
Hong Kong, China
IC SUPERVISOR 1 CHANNEL 5SSOP
687-BD4941G-TR
IC SUPERVISOR 1 CHANNEL 5SSOP 687-BD4941G-TR
IC SUPERVISOR 1 CHANNEL 5SSOP

IC SUPERVISOR 1 CHANNEL 5SSOP

Supplier's Site
Supervisors - BD4941G-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
BD4941G-TR
Supervisors BD4941G-TR
Supervisor Push-Pull, Totem Pole 1 Channel 5-SSOP

Supervisor Push-Pull, Totem Pole 1 Channel 5-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - BD4941G-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
BD4941G-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors BD4941G-TR
IC RESET CMOS 4.1V 5SSOP

IC RESET CMOS 4.1V 5SSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-BD4941G-TR 1152739-BD4941G-TR BD4941G-TR BD4941G-TR 687-BD4941G-TR BD4941G-TR BD4941G-TR
Product Name 4.1V Voltage Supervisor IC PMIC - PMIC - Supervisors - BD4941G-TR Supervisory Circuits PMIC - Supervisors IC SUPERVISOR 1 CHANNEL 5SSOP Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Number of Supplies 1 1; 1 1; 1 1; 1
Type Tape & Reel (TR) SSOP SC-74A, SOT-753 SC-74A, SOT-753 SC-74A, SOT-753
Supply Voltage ? to 10 volts 10 volts
Threshold 4.1 volts 4.1 volts 4.1 volts 4.1 volts 4.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - 9319DM/B - Rochester Electronics
Rochester Electronics
Specs
Type DIP; CDIP
View Details
Voltage Reference - TLVH431NAMQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details