Diaphragm valve type DIASTAR PVC-U, series 025 DA (double acting), with fixed flanges compliant with JIS standards, model 199 025 537, has a nominal diameter of 75 mm, maximum working pressure of 10 bar, and a kv-value of 992 l/min at Δp=1 bar. The valve features an EPDM diaphragm weighing 13.600 kg and a PTFE diaphragm weighing 12.000 kg. Overall length according to EN 558 is 250 mm, with overall dimensions including a flange diameter of 280 mm and a height of 195 mm.
Series 025 DA (Double acting) With fixed flanges PVC-U JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199025537 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 11.02 inch (280.00 mm) |