Georg Fischer Piping Systems Ltd Datasheets for Plastic Valves

Plastic valves are made from plastic materials and are used in applications that require corrosion resistance and/or chemical handling.
Plastic Valves: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 17
Product Name Notes
"""With solvent cement sockets Inch ASTM/Inclusive 2 threaded valve ends NPT up to 2"""" -DN50"""
FC (Fail safe to close) low pressure With fixed flanges PVC-U JIS
FC (Fail safe to close) With backing flanges PVC-U Inch ANSI
FC (Fail safe to close) With backing flanges PVC-U metric/BS
Horizontal/L-port With solvent cement sockets ASTM
Horizontal/L-port With solvent cement sockets JIS
Horizontal/L-port With solvent cement sockets metric
Horizontal/L-port With solvent cement spigots metric
Horizontal/L-port With threaded sockets NPT
Horizontal/L-port With threaded sockets Rp
Horizontal/T-port With solvent cement sockets ASTM
Horizontal/T-port With solvent cement sockets JIS
Horizontal/T-port With solvent cement sockets metric
Horizontal/T-port With solvent cement spigots metric
Horizontal/T-port With threaded sockets NPT
Horizontal/T-port With threaded sockets Rp
With backing flanges PP-St ANSI with PVC-C
With backing flanges PP-V metric/BS
With flanges ISO and ANSI
With solvent cement sockets ASTM
With solvent cement sockets Inch ASTM Inclusive 2 threaded valve ends NPT
With solvent cement sockets Inch ASTM
With solvent cement sockets metric
With solvent cement sockets PVC-C ASTM Inclusive 2 threaded union ends NPT
With solvent cement spigots metric
With solvent cement spigots PVC-C ISO
With threaded sockets Rp

<< Prev Next >>