SYGEF Standard Diaphragm valve type 515 with butt fusion spigots metric, made of PVDF, has a bore size of 25 mm, overall length of 144 mm, and weighs 0.514 kg. It features a handwheel with built-in locking mechanism, one housing nut replacing four screws, and double the flow rate of its predecessor. Dimensions conform to EN 558. The valve includes a self-adjusting multifunctional module with integrated limit switches as an option.
With butt fusion spigots metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 185515133 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |