The SYGEF Standard Diaphragm valve type 517 is a plastic diaphragm valve with backing flanges for ANSI Class 150 piping systems, designed for high-flow applications with double the flow rate of its predecessor. The valve features a single housing nut replacing four screws, a handwheel with built-in locking mechanism, and a serrated jointing face. It is constructed from PVDF with an FKM O-ring seal and conforms to ANSI/ASME B16.5, ASTM D4024, BS 1560, and BS EN 1759 standards. The part number 185517733 corresponds to the 3/4 inch (20 mm) size variant, with a kv-value of 271 l/min at Δp=1 bar, overall length of 150 mm, and weight of 0.796 kg. Dimensions include D=80 mm, D2=65 mm, H=81 mm, and H1=18 mm, with a lift of 10 mm and M6 mounting bolts.
With backing flanges PP-V Inch ANSI
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 185517733 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVDF |
| Valve Size | 3.15 inch (80.00 mm) |