Georg Fischer Piping Systems Ltd Datasheets for Plastic Valves
Plastic valves are made from plastic materials and are used in applications that require corrosion resistance and/or chemical handling.
Plastic Valves: Learn more
| Product Name | Notes |
|---|---|
| FC (Fail safe to close) Unions with solvent cement sockets ASTM | |
| FC (Fail safe to close) Unions with solvent cement sockets metric | |
| FC (Fail safe to close) With backing flanges PP-V Inch ANSI | |
| FC (Fail safe to close) With backing flanges PP-V metric/BS | |
| FC (Fail safe to close) With solvent cement spigots metric | |
| Horizontal/T-port With fusion sockets metric | |
| Horizontal/T-port With socket fusion spigots metric | |
| Oil free With butt fusion spigots IR-Plus SDR11 ISO | |
| Oil-free With backing flanges PP-GF JIS with PP-H | |
| Oil-free With fusion sockets PP-H ISO | |
| Silicone free With butt fusion spigots IR-Plus SDR11 ISO | |
| With backing flanges PP-GF JIS with PP-H | |
| With backing flanges PP-St ANSI with PP-H | |
| With backing flanges PP-St ISO with PP-H | |
| With backing flanges PP-V Inch ANSI | |
| With backing flanges PP-V metric/BS | |
| With butt fusion spigots IR-Plus SDR11 ISO Inclusive 2 fusion socket valve ends | |
| With butt fusion spigots IR-Plus SDR11 metric | |
| With butt fusion spigots long PE100 SDR11 ISO | |
| With butt fusion spigots long PE100 SDR17,6Â ISO | |
| With butt fusion spigots PE100 SDR17.6 ISO | |
| With butt fusion spigots SDR11 metric | |
| With butt fusion spigots SDR17.6 ISO | |
| With flanges Inch ANSI | |
| With flanges metric | |
| With flanges PP-H JIS | |
| With fusion sockets metric | |
| With Hastelloy C spring | |
| With iFIT connection and fusion socket PB | |
| With iFIT connection long | |
| With sockets fusion spigots PP-H ISO | |
| With threaded sockets PP-H ASTM NPT Re | |
| With V4A spring (stainless steel 316) | |
| Without spring With fusion sockets metric | |
| Without spring With threaded sockets reinforced Rp | |
| Without spring |
| << Prev | Next >> |