Georg Fischer Piping Systems Ltd Valves - Plastic-Valves - Ball-Valves - elgef-plus-Ball-Valve 193103040

Description
d20-225mm / SDR11
Request a Quote
Description
d20-225mm / SDR11
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ELGEF Plus Ball valve PE100 with bore diameter of 62 mm and nominal diameter of 100 mm, designed for gas and water service at up to 10 bar and 16 bar pressure respectively, features a base plate and straps, measures 400 mm in length, 195 mm in height, and 280 mm in maximum height, and weighs 4.220 kg; certified in accordance with ANSI B16.40.

Datasheet Summary
Powered by GS/AI

ELGEF Plus Ball valve PE100 with bore diameter of 62 mm and nominal diameter of 100 mm, designed for gas and water service at up to 10 bar and 16 bar pressure respectively, features a base plate and straps, measures 400 mm in length, 195 mm in height, and 280 mm in maximum height, and weighs 4.220 kg; certified in accordance with ANSI B16.40.

Suppliers

Company
Product
Description
Supplier Links
Valves - Plastic-Valves - Ball-Valves - elgef-plus-Ball-Valve - 193103040 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - Plastic-Valves - Ball-Valves - elgef-plus-Ball-Valve
193103040
Valves - Plastic-Valves - Ball-Valves - elgef-plus-Ball-Valve 193103040
d20-225mm / SDR11

d20-225mm / SDR11

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 193103040
Product Name Valves - Plastic-Valves - Ball-Valves - elgef-plus-Ball-Valve
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161515075 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.98 inch (101.00 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543021 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 1.97 inch (50.00 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro - 161546065 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 1.57 inch (40.00 mm)
View Details
2 suppliers
Valves - Plastic-Valves - other-Plastic-Valves - strainers - 161050034 - Georg Fischer Piping Systems Ltd
Specs
Primary Material PVC-U
Valve Size 4.92 inch (125.00 mm)
Connection Description Socket
View Details