Line strainer with transparent PVC-U body and solvent cement unions complying with JIS, model 305, designed to protect valves and pumps from contamination. The part number 192305706 corresponds to the DN40 size, with a nominal pressure rating of 10 bar, a kv-value of 225 l/min at Δp=1 bar, and dimensions of 82 mm in diameter, 83 mm in D1, 123 mm in H, 294.3 mm in L, and 228 mm in L1. Weight is 1.000 kg. Cylindrical screens must be ordered separately. Easy dismantling allows for screen cleaning.
Transparent body with solvent cement unions JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 192305706 |
| Product Name | Valves - Plastic-Valves - other-Plastic-Valves - strainers |
| Primary Material | PVC-U |