Line strainer with transparent PVC-U body and solvent cement spigots conforming to ASTM, featuring a PVC-U screen with 0.8 mm perforations, rated for 10 bar pressure, and designed to protect valves and pumps from contamination. The model 192306500 corresponds to DN 50, with dimensions D=95 mm, H=148 mm, L=225 mm, L1=231 mm, and L2=63 mm, and weighs 0.946 kg with EPDM sealing. It is offered with FKM sealing as an alternative, weighing 1.000 kg.
Transparent body with solvent cement spigots ASTM
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 192306500 |
| Product Name | Valves - Plastic-Valves - other-Plastic-Valves - strainers |
| Primary Material | PVC-U |