Line strainer with transparent PVC-U body and solvent cement spigots, featuring a PVC-U screen with 0.8 mm perforations, rated for 10 bar at DN 25, with overall dimensions of 90 mm height, 174 mm length, and weighing 0.255 kg.
Transparent body with solvent cement spigots ASTM
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 192306449 |
| Product Name | Valves - Plastic-Valves - other-Plastic-Valves - strainers |
| Primary Material | PVC-U |