SYGEF Standard Diaphragm valve type 515 with butt fusion spigots metric, made of PVDF, has a nominal size of 20 mm, an overall length of 124 mm, and weighs 0.280 kg. It features a handwheel with a built-in locking mechanism and one housing nut replacing four screws, with double the flow rate of its predecessor. Dimensions conform to EN 558.
With butt fusion spigots metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 185515132 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |