Georg Fischer Piping Systems Ltd Valves - Plastic-Valves - Ball-Valves - elgef-plus-Ball-Valve 193103213

Description
d20-225mm / SDR11
Request a Quote
Description
d20-225mm / SDR11
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ELGEF Plus ball valve for PE100 pipe, with a bore diameter of 68 mm, DN 80, and an overall length of 439 mm, designed for gas service up to 10 bar or water service up to 16 bar, compliant with ANSI B16.40 and supplied with a base plate and straps; weight is 2.918 kg, height is 167 mm, maximum height is 249 mm, and mounting distance is 128 mm.

Datasheet Summary
Powered by GS/AI

ELGEF Plus ball valve for PE100 pipe, with a bore diameter of 68 mm, DN 80, and an overall length of 439 mm, designed for gas service up to 10 bar or water service up to 16 bar, compliant with ANSI B16.40 and supplied with a base plate and straps; weight is 2.918 kg, height is 167 mm, maximum height is 249 mm, and mounting distance is 128 mm.

Suppliers

Company
Product
Description
Supplier Links
Valves - Plastic-Valves - Ball-Valves - elgef-plus-Ball-Valve - 193103213 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - Plastic-Valves - Ball-Valves - elgef-plus-Ball-Valve
193103213
Valves - Plastic-Valves - Ball-Valves - elgef-plus-Ball-Valve 193103213
d20-225mm / SDR11

d20-225mm / SDR11

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 193103213
Product Name Valves - Plastic-Valves - Ball-Valves - elgef-plus-Ball-Valve
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro - 161546826 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PE; PVC-U
Valve Size 1.97 inch (50.00 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro - 161546828 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 2.95 inch (75.00 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543903 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 2.28 inch (58.00 mm)
View Details
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369066 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 6.89 inch (175.00 mm)
View Details