The 199025237 is a PROGEF Standard Diaphragm valve, Series 025 FC (Fail safe to close), with fixed flanges conforming to ANSI Inch standards and made of PP-H material. It has a DN80 bore size, PN10 pressure rating, and a kv-value of 992 l/min at Δp=1 bar. The valve includes a position indicator and is rated for one-sided working pressure. It features EPDM elastomers and weighs 13.700 kg. Connecting dimensions follow ISO 7005 / EN 1092 / DIN 25 PN10 / BS4504, with backing flanges in PP-V. Physical dimensions include D=280 mm, H=344 mm, and L=290 mm.
Series 025 FC (Fail safe to close) With fixed flanges Inch ANSI
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199025237 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PP-H |
| Valve Size | 11.02 inch (280.00 mm) |