Diaphragm valve type DIASTAR PVC-U, Series 025 DA (double acting) with fixed flanges in inch ANSI, model size DN80, rated for 10 bar working pressure, with EPDM diaphragm, and a kv-value of 992 l/min at Δp=1 bar, weighing 12.000 kg.
Series 025 DA (Double acting) With fixed flanges Inch ANSI
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199025027 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 11.02 inch (280.00 mm) |