The SYGEF DIASTAR 025 diaphragm valve, model 199025337, is a fail-safe-to-open valve with PVDF body and fixed ANSI Class 150 flanges. It has a DN80 size (2½ inch), a kv-value of 992 l/min at Δp=1 bar, and a maximum working pressure of 10 bar on one side. The valve includes a position indicator and weighs 12.200 kg. Overall length is 290 mm, with flange dimensions conforming to ANSI/ASME B16.5 and ASTM D4024 standards.
Function FO (Fail safe to open) With fixed flanges PVDF Inch ANSI
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199025337 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVDF |
| Valve Size | 11.02 inch (280.00 mm) |