SYGEF Standard Diaphragm valve DIASTAR TenPlus FC (Fail safe to close) low pressure with fixed flanges PVDF JIS, size 1 inch, Kv-value 481 l/min at Δp=1 bar, O-ring material FKM, connecting dimension JIS B2238/39 10K, weight 2.434 kg, lift 13 mm, mounting dimensions Hx=13 mm, L=130 mm, M6 threaded connection.
FC (Fail safe to close) low pressure With fixed flanges PVDF JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 185687934 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |