The SYGEF Standard Diaphragm valve DIASTAR Ten is a fail-safe-to-open diaphragm valve with fixed PVDF flanges compliant to JIS B2238/39 10K. It features a double flow rate compared to its predecessor, a single housing nut replacing four screws, and a rotating air connection at 90° intervals. The part number 185647933 corresponds to the 3/4 inch (DN20) size, with a kv-value of 271 l/min at Δp=1 bar, an EPDM O-ring, and a weight of 1.270 kg. Its connecting dimensions are: D=96 mm, D1_G=1/8 inch, D3=100 mm, H=132 mm, L=120 mm, and M6 mounting threads. The valve has a lift of 10 mm and flat/serrated joining faces.
FO (Fail safe to open) With fixed flanges PVDF JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 185647933 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |