The SYGEF Plus Diaphragm valve type DIASTAR 025, model 199 025 459, is a fail-safe to open valve with fixed PVDF-HP flanges conforming to ISO 7005 / EN 1092 / DIN 25 PN10 and BS4504 standards. It has a nominal diameter of 110 mm (4 inch), a kv-value of 2700 l/min at Δp=1 bar, and a maximum working pressure of 8 bar on one side. The valve includes a position indicator and weighs 24.700 kg. Dimensions include a flange diameter of 335 mm, overall length of 350 mm, and height of 395 mm. The valve mates with backing flanges of PP-V.
FO (Fail safe to open) With fixed flanges PVDF metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199025459 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVDF-HP |
| Valve Size | 13.19 inch (335.00 mm) |