SYGEF Standard Diaphragm valve type DIASTAR 025 with function FO (fail safe to open), fixed flanges in PVDF, and connecting dimensions compliant with ANSI/ASME B16.5 Class 150. The valve has an overall length of 350 mm, a port size of DN110 (4 inch), and a kv-value of 2700 l/min at Δp=1 bar. Weight is 23.400 kg. Includes a position indicator. The backing flanges are PP-V. The valve is rated for a working pressure of 8 bar on one side.
Function FO (Fail safe to open) With fixed flanges PVDF Inch ANSI
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199025339 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVDF |
| Valve Size | 13.19 inch (335.00 mm) |