Strainer with transparent PVC-U housing, solvent cement spigots, and a perforated screen of 0.8 mm diameter, designed for metric piping systems with a nominal pressure of 10 bar. The model 192 305 832 corresponds to a 25 mm nominal diameter connection, with an overall length of 144 mm, a height of 76 mm, and a weight of 0.170 kg. It features an FKM seal and complies with EN 558 for overall length standards.
Transparent housing with solvent cement spigots metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 192305832 |
| Product Name | Valves - Plastic-Valves - other-Plastic-Valves - strainers |
| Primary Material | PVC-U |