Angle seat check valve with transparent PVC-U body and solvent cement spigots conforming to ASTM, designed for horizontal or vertical installation and leakproof even at minimum pressure. The valve has a nominal diameter of 50 mm, a pressure rating of 10 bar, and a kv-value of 1130 l/min. It weighs 1.297 kg with EPDM seals and 1.475 kg with FKM seals. Dimensions are D=95 mm, H=144 mm, L=225 mm, L1=231 mm, and L2=63 mm.
Transparent body with solvent cement spigots ASTM
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 192304011 |
| Product Name | Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 |
| Valve Type | Check |