SYGEF Standard Diaphragm valve DIASTAR TenPlus with fail-safe to close function, constructed from PVDF, featuring butt fusion spigots and a short overall length. The valve has a 63 mm nominal diameter, a working pressure of 10 bar on both sides, and a kv-value of 1728 l/min at Δp=1 bar. It includes an integrated air connection that rotates at 90° intervals and uses a single housing nut for simplified installation. Dimensions include a height of 251 mm and an overall length of 321 mm, with M8 threading and a lift of 23 mm. The valve is rated for use with PTFE/EPDM seals and weighs 6.991 kg.
FC (Fail safe to close) Unions with butt fusion spigots metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 185684137 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVDF |
| Valve Size | 7.09 inch (180.00 mm) |