The 199025217 is a series 025 FO fail-safe-to-open diaphragm valve with fixed ANSI inch flanges, constructed of PP-H, and featuring an EPDM diaphragm. It has a nominal size DN80 (2-1/2 inch) and a KV-value of 992 l/min at a differential pressure of 1 bar. The valve is rated for a maximum working pressure of 10 bar on one side and includes a position indicator. It complies with ISO 7005, EN 1092, DIN 25 PN10, and BS4504 connecting dimensions. The valve weighs 11.300 kg and has dimensions D=280 mm, H=344 mm, and L=290 mm.
Series 025 FO (Fail safe to open) With fixed flanges Inch ANSI
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199025217 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PP-H |
| Valve Size | 11.02 inch (280.00 mm) |