The strainer is a transparent PVC-U housing with solvent cement spigots, designed for metric piping systems. It features a silicone-free, paint-compatible design and a perforated screen with 0.8 mm holes. The model has a nominal diameter of 25 mm, a pressure rating of 10 bar, a kv-value of 85 l/min at Δp=1 bar, and conforms to EN 558 for overall length, which measures 154 mm. The unit weighs 0.255 kg and is equipped with EPDM sealing. The housing dimensions are d=25 mm, D=56 mm, H=90 mm, L1=160 mm, L2=37 mm, and the closest inch size is 1 inch.
Transparent housing with solvent cement spigots metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 192305823 |
| Product Name | Valves - Plastic-Valves - other-Plastic-Valves - strainers |
| Primary Material | PVC-U |