The 185625065 is a SYGEF Standard Diaphragm valve DIASTAR Ten with FC (fail safe to close) and socket fusion spigots metric, made of PVDF. It has a nominal diameter of 32 mm, a kv-value of 759 l/min at 1 bar pressure drop, and an overall length of 174 mm per EN 558. The valve features a single housing nut instead of four screws, a rotating air connection at 90° intervals, and a double flow rate compared to its predecessor. The diaphragm material is EPDM, with a weight of 2.268 kg. The valve is configured for one-sided working pressure of 10 bar.
FC (Fail safe to close) With socket fusion spigots metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 185625065 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |