Line strainer with transparent PVC-U body and solvent cement spigots, designed to protect valves and pumps from debris. Features a PVC-U screen with 0.8 mm perforations and is rated for 10 bar pressure. Mounting dimensions are D=64 mm, H=104 mm, L=188 mm, L1=194 mm, L2=53 mm. Weighs 0.380 kg with EPDM seals and 0.409 kg with FKM seals. Compatible with DN 32 (1 1/4 inch) piping.
Transparent body with solvent cement spigots ASTM
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 192306450 |
| Product Name | Valves - Plastic-Valves - other-Plastic-Valves - strainers |
| Primary Material | PVC-U |