The 199025317 is a double-acting diaphragm valve in the Series 025 DA, with fixed PP-H flanges compliant with ISO 7005 / EN 1092 / DIN 25 PN10 and BS4504, and a nominal size DN75. It includes a position indicator and is rated for a working pressure of 10 bar on one side. The valve weighs 13.600 kg and uses PTFE/EPDM diaphragm material. Dimensions include a flange connection diameter of 280 mm, a total height of 298 mm, and a length of 290 mm. The valve is designed for metric piping systems.
Series 025 DA (Double acting) With fixed flanges PP metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199025317 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PP-H |
| Valve Size | 11.02 inch (280.00 mm) |