Diaphragm valve type DIASTAR PVC-U, Series 025 DA (double acting), with fixed flanges conforming to JIS, DN 75 mm, PN 10 bar, kv-value of 992 l/min at Δp=1 bar, equipped with EPDM diaphragm (code 199 025 507), weighing 13.600 kg, and PTFE diaphragm option (code 199 025 537), weighing 12.000 kg. Overall length is 250 mm, with overall dimensions as per EN 558. Operating pressure is rated for one side only.
Series 025 DA (Double acting) With fixed flanges PVC-U JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199025507 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 11.02 inch (280.00 mm) |