SYGEF Standard Diaphragm valve type 517 with PVDF construction, flat/serrated joining faces, and ISO 7005 PN 10, EN 1092 PN 10, DIN 2501 PN 10, or BS 4504 PN 10 connections, designed for liquid flow control with a kv-value of 271 l/min at Δp=1 bar and a weight of 0.796 kg, featuring an overall length of 150 mm per EN 558, handwheel with built-in locking mechanism, and one housing nut replacing four screws. The valve is available in sizes from 15 mm to 50 mm with corresponding nominal diameters and offers an option for a self-adjusting multifunctional module with integrated limit switches.
With backing flanges PP-V metric BS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 185517133 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVDF |
| Valve Size | 3.15 inch (80.00 mm) |