SYGEF Standard Diaphragm valve DIASTAR Ten, FC (Fail safe to close), with socket fusion spigots metric, model 185625032, is a PVDF valve with a 15 mm nominal bore, rated for 10 bar working pressure on one side, and a kv-value of 125 l/min at Δp=1 bar. It has an overall length of 124 mm, uses an M6 lift mechanism with 7 mm stroke, and weighs 0.670 kg. The valve features a rotating air connection at 90° intervals, a single housing nut replacing four screws, and complies with EN 558 for overall length.
FC (Fail safe to close) With socket fusion spigots metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 185625032 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |