Georg Fischer Piping Systems Ltd Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve 199025367

Description
Function FO (Fail safe to open) With fixed flanges PVDF metric
Request a Quote
Description
Function FO (Fail safe to open) With fixed flanges PVDF metric
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SYGEF Standard Diaphragm valve type DIASTAR 025 with function FO (fail safe to open), fixed PVDF flanges, and connecting dimensions DN65, rated for 10 bar operating pressure and a kv-value of 992 l/min at Δp=1 bar, weighs 13.600 kg. The valve has metric mounting flanges compliant with ISO 7005 / EN 1092 / DIN 25 PN10 and includes a position indicator.

Datasheet Summary
Powered by GS/AI

SYGEF Standard Diaphragm valve type DIASTAR 025 with function FO (fail safe to open), fixed PVDF flanges, and connecting dimensions DN65, rated for 10 bar operating pressure and a kv-value of 992 l/min at Δp=1 bar, weighs 13.600 kg. The valve has metric mounting flanges compliant with ISO 7005 / EN 1092 / DIN 25 PN10 and includes a position indicator.

Suppliers

Company
Product
Description
Supplier Links
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 199025367 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve
199025367
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve 199025367
Function FO (Fail safe to open) With fixed flanges PVDF metric

Function FO (Fail safe to open) With fixed flanges PVDF metric

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 199025367
Product Name Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve
Valve Type Diaphragm
Primary Material PVDF
Valve Size 11.02 inch (280.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - Ball-Valves - Ball-Valve-523 - 161523422 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 0.79 inch (20.00 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543091 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 1.97 inch (50.00 mm)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514315 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U; PE
Valve Size 3.98 inch (101.00 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543025 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 3.31 inch (84.00 mm)
View Details