SYGEF Standard Diaphragm valve type DIASTAR 025, function FO (fail safe to open), with fixed PVDF flanges, connecting dimension DN150, rated for 6 bar working pressure, kv-value of 6033 l/min, and weight of 19.000 kg. Mounting dimensions include H=455 mm, L=480 mm, and L3=100 mm. The valve is designed for metric flange connections per ISO 7005 / EN 1092 / DIN 25 PN10 and includes a position indicator.
Function FO (Fail safe to open) With fixed flanges PVDF metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199025370 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVDF |
| Valve Size | 13.19 inch (335.00 mm) |