The 199025209 is a PROGEF Standard Diaphragm valve, Series 025 FC (Fail safe to close), with fixed flanges compliant with ANSI Inch standards, manufactured from PP-H and fitted with EPDM diaphragm material. It has a nominal size of DN110 (4 inch), a pressure rating of PN8, and a kv-value of 2700 l/min at Δp=1 bar. The valve includes a position indicator and is designed for one-sided working pressure. Physical dimensions include a flange diameter (D) of 335 mm, length (L) of 350 mm, and weight of 22.800 kg. Connecting dimensions comply with ANSI B16.5 for DN150 and DN80, while other sizes follow ISO 7005 / EN 1092 / DIN 25 PN10, though this specific model operates at PN8. The valve is mounted with backing flanges in PP-V.
Series 025 FC (Fail safe to close) With fixed flanges Inch ANSI
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199025209 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PP-H |
| Valve Size | 13.19 inch (335.00 mm) |