The 199025320 is a double-acting diaphragm valve in the Series 025 DA with fixed PP metric flanges, designed for handling fluids under pressure. It has a nominal diameter of DN160, a maximum working pressure of 6 bar on one side, and a kv-value of 6033 l/min at Δp=1 bar. The valve body is made of PP-H with backing flanges in PP-V and is compatible with ANSI B16.5 connecting dimensions. The valve weighs 35.000 kg and includes a position indicator. Dimensions include H=455 mm, L=480 mm, and H10=20 mm.
Series 025 DA (Double acting) With fixed flanges PP metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199025320 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PP-H |
| Valve Size | 13.19 inch (335.00 mm) |