SYGEF Standard Diaphragm valve type DIASTAR 025, function FC (fail safe to close), with fixed PVDF flanges and backing flanges PP-V, for DN90 metric connection, rated at 10 bar working pressure with a kv-value of 1700 l/min at Δp=1 bar, weighs 18.948 kg, and has connecting dimensions conforming to ISO 7005 / EN 1092 / DIN 25 PN10 / BS4504. Includes position indicator.
Function FC (Fail safe to close) With fixed flanges PVDF metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199025358 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVDF |
| Valve Size | 11.02 inch (280.00 mm) |