The 199025207 is a PROGEF Standard Diaphragm valve of Series 025 FC, fail-safe to close, with fixed flanges conforming to ANSI Inch dimensions and PP-H body material. It has a DN65 size, PN10 pressure rating, and a kv-value of 992 l/min at Δp=1 bar. The valve includes a position indicator and is rated for one-sided working pressure. It is equipped with EPDM diaphragm material and weighs 13.700 kg. Dimensions include D=280 mm, H=344 mm, and L=290 mm, with connecting flanges per ISO 7005 / EN 1092 / DIN 25 PN10 / BS4504.
Series 025 FC (Fail safe to close) With fixed flanges Inch ANSI
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199025207 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PP-H |
| Valve Size | 11.02 inch (280.00 mm) |