SYGEF Plus Diaphragm valve DIASTAR Ten, FC (Fail safe to close), with butt fusion spigots metric, in PVDF-HP material, has a nominal diameter of 40 mm, a working pressure of 10 bar on one side, a kv-value of 1263 l/min at Δp=1 bar, and uses FKM white O-rings. It features a rotating air connection at 90° intervals and a single housing nut replacing four screws. Dimensions include a total height H of 214 mm, lift of 19 mm, and M8 thread. The valve doubles the flow rate of its predecessor.
FC (Fail safe to close) With butt fusion spigots metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 180625136 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVDF-HP |
| Valve Size | 5.91 inch (150.00 mm) |