Abracon, LLC ASPI-0503H Wirewound (Unshielded) ASPI-0503H-271K-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0503H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 270 μH DC Resistance Max: 2.5 Ω Operating Temperature: -40°C ~ +125°C Tolerance: 10 Shielding: Non Shielded Mounting: SMD Length/Diameter: 5.8 mm Width: 5.2 mm Height: 3.2 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0503H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 270 μH DC Resistance Max: 2.5 Ω Operating Temperature: -40°C ~ +125°C Tolerance: 10 Shielding: Non Shielded Mounting: SMD Length/Diameter: 5.8 mm Width: 5.2 mm Height: 3.2 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-0503H Wirewound (Unshielded) - ASPI-0503H-271K-T - Abracon, LLC
Spicewood, TX, United States
ASPI-0503H Wirewound (Unshielded)
ASPI-0503H-271K-T
ASPI-0503H Wirewound (Unshielded) ASPI-0503H-271K-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0503H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 270 μH DC Resistance Max: 2.5 Ω Operating Temperature: -40°C ~ +125°C Tolerance: 10 Shielding: Non Shielded Mounting: SMD Length/Diameter: 5.8 mm Width: 5.2 mm Height: 3.2 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-0503H
  • Application: Power
  • Type: Wirewound (Unshielded)
  • Rating: N/A
  • Inductance: 270 μH
  • DC Resistance Max: 2.5 Ω
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 10
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 5.8 mm
  • Width: 5.2 mm
  • Height: 3.2 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - ASPI-0503H-271K-T-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ASPI-0503H-271K-T-ND
Fixed Inductors ASPI-0503H-271K-T-ND
270µH Unshielded Wirewound Inductor 350mA 2.5Ohm Max Nonstandard

270µH Unshielded Wirewound Inductor 350mA 2.5Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPI-0503H-271K-T ASPI-0503H-271K-T-ND
Product Name ASPI-0503H Wirewound (Unshielded) Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound Wirewound
Application Power Choke
Inductance Range 270 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1674-CL0805-J103JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details