Abracon, LLC ASPI-1306S Wirewound (Shielded) ASPI-1306S-221M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1306S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 220 μH Temperature Rise Current: 1.9 A Saturation Current: 1.1 A DC Resistance Max: 470 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 18.54 mm Width: 15.24 mm Height: 7.62 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1306S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 220 μH Temperature Rise Current: 1.9 A Saturation Current: 1.1 A DC Resistance Max: 470 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 18.54 mm Width: 15.24 mm Height: 7.62 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-1306S Wirewound (Shielded) - ASPI-1306S-221M-T - Abracon, LLC
Spicewood, TX, United States
ASPI-1306S Wirewound (Shielded)
ASPI-1306S-221M-T
ASPI-1306S Wirewound (Shielded) ASPI-1306S-221M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1306S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 220 μH Temperature Rise Current: 1.9 A Saturation Current: 1.1 A DC Resistance Max: 470 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 18.54 mm Width: 15.24 mm Height: 7.62 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-1306S
  • Application: Power
  • Type: Wirewound (Shielded)
  • Rating: N/A
  • Inductance: 220 μH
  • Temperature Rise Current: 1.9 A
  • Saturation Current: 1.1 A
  • DC Resistance Max: 470 mΩ
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 18.54 mm
  • Width: 15.24 mm
  • Height: 7.62 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-10586-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-10586-2-ND
Fixed Inductors 535-10586-2-ND
220µH Shielded Wirewound Inductor 1.1A 470mOhm Max Nonstandard

220µH Shielded Wirewound Inductor 1.1A 470mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPI-1306S-221M-T 535-10586-2-ND
Product Name ASPI-1306S Wirewound (Shielded) Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 220 microH
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0012uH 250MHz 0.74A Inductor and Choke - 71-0402CS-1N2XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0012 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - 1-2176637-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 5.6 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-B21B-1N3L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details