Abracon, LLC ASPI-0428S Wirewound (Shielded) ASPI-0428S-181M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0428S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 180 μH DC Resistance Max: 1.54 Ω Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 4.7 mm Width: 4.7 mm Height: 3 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0428S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 180 μH DC Resistance Max: 1.54 Ω Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 4.7 mm Width: 4.7 mm Height: 3 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-0428S Wirewound (Shielded) - ASPI-0428S-181M-T - Abracon, LLC
Spicewood, TX, United States
ASPI-0428S Wirewound (Shielded)
ASPI-0428S-181M-T
ASPI-0428S Wirewound (Shielded) ASPI-0428S-181M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0428S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 180 μH DC Resistance Max: 1.54 Ω Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 4.7 mm Width: 4.7 mm Height: 3 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-0428S
  • Application: Power
  • Type: Wirewound (Shielded)
  • Rating: N/A
  • Inductance: 180 μH
  • DC Resistance Max: 1.54 Ω
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 4.7 mm
  • Width: 4.7 mm
  • Height: 3 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - ASPI-0428S-181M-TTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ASPI-0428S-181M-TTR-ND
Fixed Inductors ASPI-0428S-181M-TTR-ND
180µH Shielded Wirewound Inductor 220mA 1.54Ohm Max Nonstandard

180µH Shielded Wirewound Inductor 220mA 1.54Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - ASPI-0428S-181M-T - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
ASPI-0428S-181M-T
Fixed Inductors ASPI-0428S-181M-T
FIXED IND 180UH 220MA 1.54OHM SM

FIXED IND 180UH 220MA 1.54OHM SM

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPI-0428S-181M-T ASPI-0428S-181M-TTR-ND ASPI-0428S-181M-T
Product Name ASPI-0428S Wirewound (Shielded) Fixed Inductors Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound; Drum Core, Wirewound
Application Power Choke
Inductance Range 180 microH 180 microH
Unlock Full Specs
to access all available technical data

Similar Products

Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT44-1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 18.85 to ? microH
Rated DC Current 2800 milliamps
View Details
3 suppliers
Power Inductors - ECS-MPI4040R3-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details