Abracon, LLC ASPI-0418FS Wirewound (Resin Shield) ASPI-0418FS-100M-T3

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0418FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 10 μH Temperature Rise Current: 1.3 A Saturation Current: 1.4 A DC Resistance Max: 150 mΩ Operating Temperature: -25°C ~ +120°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 4 mm Width: 4 mm Height: 1.8 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0418FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 10 μH Temperature Rise Current: 1.3 A Saturation Current: 1.4 A DC Resistance Max: 150 mΩ Operating Temperature: -25°C ~ +120°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 4 mm Width: 4 mm Height: 1.8 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-0418FS Wirewound (Resin Shield) - ASPI-0418FS-100M-T3 - Abracon, LLC
Spicewood, TX, United States
ASPI-0418FS Wirewound (Resin Shield)
ASPI-0418FS-100M-T3
ASPI-0418FS Wirewound (Resin Shield) ASPI-0418FS-100M-T3
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0418FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 10 μH Temperature Rise Current: 1.3 A Saturation Current: 1.4 A DC Resistance Max: 150 mΩ Operating Temperature: -25°C ~ +120°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 4 mm Width: 4 mm Height: 1.8 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-0418FS
  • Application: Power
  • Type: Wirewound (Resin Shield)
  • Rating: N/A
  • Inductance: 10 μH
  • Temperature Rise Current: 1.3 A
  • Saturation Current: 1.4 A
  • DC Resistance Max: 150 mΩ
  • Operating Temperature: -25°C ~ +120°C
  • Tolerance: 20
  • Shielding: Resin Shielded
  • Mounting: SMD
  • Length/Diameter: 4 mm
  • Width: 4 mm
  • Height: 1.8 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-10763-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-10763-6-ND
Fixed Inductors 535-10763-6-ND
10µH Shielded Wirewound Inductor 1.2A 180mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 1.2A 180mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-10763-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-10763-2-ND
Fixed Inductors 535-10763-2-ND
10µH Shielded Wirewound Inductor 1.2A 180mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 1.2A 180mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-10763-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-10763-1-ND
Fixed Inductors 535-10763-1-ND
10µH Shielded Wirewound Inductor 1.2A 180mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 1.2A 180mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPI-0418FS-100M-T3 535-10763-6-ND
Product Name ASPI-0418FS Wirewound (Resin Shield) Fixed Inductors
Operating Temperature -25 to 120 C (-13 to 248 F) -25 to 120 C (-13 to 248 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3135-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
2 suppliers
Specs
Application RF Choke
View Details
Power Inductors - 2176635-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1.5 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details