Abracon, LLC ASPI-0403S Wirewound (Shielded) ASPI-0403S-331M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 330 μH DC Resistance Max: 1.4 Ω Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 6.6 mm Width: 4.45 mm Height: 2.92 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 330 μH DC Resistance Max: 1.4 Ω Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 6.6 mm Width: 4.45 mm Height: 2.92 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-0403S Wirewound (Shielded) - ASPI-0403S-331M-T - Abracon, LLC
Spicewood, TX, United States
ASPI-0403S Wirewound (Shielded)
ASPI-0403S-331M-T
ASPI-0403S Wirewound (Shielded) ASPI-0403S-331M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 330 μH DC Resistance Max: 1.4 Ω Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 6.6 mm Width: 4.45 mm Height: 2.92 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-0403S
  • Application: Power
  • Type: Wirewound (Shielded)
  • Rating: N/A
  • Inductance: 330 μH
  • DC Resistance Max: 1.4 Ω
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 6.6 mm
  • Width: 4.45 mm
  • Height: 2.92 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-ASPI-0403S-331M-TDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 330UH 200MA 1.4 OHM

FIXED IND 330UH 200MA 1.4 OHM

Buy Now Datasheet
Fixed Inductors - 535-ASPI-0403S-331M-TCT-ND - DigiKey
Thief River Falls, MN, United States
330µH Shielded Wirewound Inductor 200mA 1.4Ohm Max Nonstandard

330µH Shielded Wirewound Inductor 200mA 1.4Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-ASPI-0403S-331M-TTR-ND - DigiKey
Thief River Falls, MN, United States
330µH Shielded Wirewound Inductor 200mA 1.4Ohm Max Nonstandard

330µH Shielded Wirewound Inductor 200mA 1.4Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPI-0403S-331M-T 535-ASPI-0403S-331M-TDKR-ND
Product Name ASPI-0403S Wirewound (Shielded) Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound Wirewound
Application Power Choke
Inductance Range 330 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2823JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Common Mode Chokes - 1730176 - RS Components, Ltd.
Specs
Application Common Mode Choke
Inductance Range 100 microH
Rated DC Current 500 milliamps
View Details
Through-Hole 200uH 1A 600V Inductor and Choke - 839-DS1-175-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 200 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers