Abracon, LLC ASPI-0804T Wirewound (Unshielded) ASPI-0804T-102M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0804T Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 1 mH Saturation Current: 350 mA DC Resistance Max: 3 Ω Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Non Shielded Mounting: SMD Length/Diameter: 12.95 mm Width: 9.4 mm Height: 5.21 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0804T Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 1 mH Saturation Current: 350 mA DC Resistance Max: 3 Ω Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Non Shielded Mounting: SMD Length/Diameter: 12.95 mm Width: 9.4 mm Height: 5.21 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-0804T Wirewound (Unshielded) - ASPI-0804T-102M-T - Abracon, LLC
Spicewood, TX, United States
ASPI-0804T Wirewound (Unshielded)
ASPI-0804T-102M-T
ASPI-0804T Wirewound (Unshielded) ASPI-0804T-102M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0804T Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 1 mH Saturation Current: 350 mA DC Resistance Max: 3 Ω Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Non Shielded Mounting: SMD Length/Diameter: 12.95 mm Width: 9.4 mm Height: 5.21 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-0804T
  • Application: Power
  • Type: Wirewound (Unshielded)
  • Rating: N/A
  • Inductance: 1 mH
  • Saturation Current: 350 mA
  • DC Resistance Max: 3 Ω
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 20
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 12.95 mm
  • Width: 9.4 mm
  • Height: 5.21 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-ASPI-0804T-102M-TDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1MH 300MA 3 OHM SMD

FIXED IND 1MH 300MA 3 OHM SMD

Buy Now Datasheet
Fixed Inductors - 535-ASPI-0804T-102M-TCT-ND - DigiKey
Thief River Falls, MN, United States
1mH Unshielded Wirewound Inductor 300mA 3Ohm Max Nonstandard

1mH Unshielded Wirewound Inductor 300mA 3Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-ASPI-0804T-102M-TTR-ND - DigiKey
Thief River Falls, MN, United States
1mH Unshielded Wirewound Inductor 300mA 3Ohm Max Nonstandard

1mH Unshielded Wirewound Inductor 300mA 3Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - ASPI-0804T-102M-T - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
ASPI-0804T-102M-T
Fixed Inductors ASPI-0804T-102M-T
FIXED IND 1MH 300MA 3 OHM SMD

FIXED IND 1MH 300MA 3 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPI-0804T-102M-T 535-ASPI-0804T-102M-TDKR-ND ASPI-0804T-102M-T
Product Name ASPI-0804T Wirewound (Unshielded) Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound; Drum Core, Wirewound
Application Power Choke
Inductance Range 1000 microH 1000 microH
Unlock Full Specs
to access all available technical data

Similar Products

11mH 600mA 440V Inductor and Choke - 839-DFKH-14-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 11000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
3 suppliers
UT/ET Series Common Mode Inductors - ET3542-052 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 22000 to 700 microH
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-R82MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers