Abracon, LLC ASPI-0645 Wirewound (Resin Shield) ASPI-0645-1R8N-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0645 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 1.8 μH Temperature Rise Current: 5.3 A Saturation Current: 7 A DC Resistance Max: 12 mΩ Operating Temperature: -25°C ~ +120°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 6 mm Width: 6 mm Height: 4.5 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0645 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 1.8 μH Temperature Rise Current: 5.3 A Saturation Current: 7 A DC Resistance Max: 12 mΩ Operating Temperature: -25°C ~ +120°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 6 mm Width: 6 mm Height: 4.5 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-0645 Wirewound (Resin Shield) - ASPI-0645-1R8N-T - Abracon, LLC
Spicewood, TX, United States
ASPI-0645 Wirewound (Resin Shield)
ASPI-0645-1R8N-T
ASPI-0645 Wirewound (Resin Shield) ASPI-0645-1R8N-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0645 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 1.8 μH Temperature Rise Current: 5.3 A Saturation Current: 7 A DC Resistance Max: 12 mΩ Operating Temperature: -25°C ~ +120°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 6 mm Width: 6 mm Height: 4.5 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-0645
  • Application: Power
  • Type: Wirewound (Resin Shield)
  • Rating: N/A
  • Inductance: 1.8 μH
  • Temperature Rise Current: 5.3 A
  • Saturation Current: 7 A
  • DC Resistance Max: 12 mΩ
  • Operating Temperature: -25°C ~ +120°C
  • Tolerance: 20
  • Shielding: Resin Shielded
  • Mounting: SMD
  • Length/Diameter: 6 mm
  • Width: 6 mm
  • Height: 4.5 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-ASPI-0645-1R8N-TTR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1.8UH 5.3A 12 MOHM SMD

FIXED IND 1.8UH 5.3A 12 MOHM SMD

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPI-0645-1R8N-T 535-ASPI-0645-1R8N-TTR-ND
Product Name ASPI-0645 Wirewound (Resin Shield) Fixed Inductors
Operating Temperature -25 to 120 C (-13 to 248 F) -25 to 120 C (-13 to 248 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound Wirewound
Application Power Choke
Inductance Range 1.8 microH
Unlock Full Specs
to access all available technical data