Abracon, LLC ASPI-0504 Wirewound (Unshielded) ASPI-0504-151K-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0504 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 150 μH DC Resistance Max: 1.1 Ω Operating Temperature: -40°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: SMD Length/Diameter: 5.8 mm Width: 5.2 mm Height: 4.5 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0504 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 150 μH DC Resistance Max: 1.1 Ω Operating Temperature: -40°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: SMD Length/Diameter: 5.8 mm Width: 5.2 mm Height: 4.5 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-0504 Wirewound (Unshielded) - ASPI-0504-151K-T - Abracon, LLC
Spicewood, TX, United States
ASPI-0504 Wirewound (Unshielded)
ASPI-0504-151K-T
ASPI-0504 Wirewound (Unshielded) ASPI-0504-151K-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0504 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 150 μH DC Resistance Max: 1.1 Ω Operating Temperature: -40°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: SMD Length/Diameter: 5.8 mm Width: 5.2 mm Height: 4.5 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-0504
  • Application: Power
  • Type: Wirewound (Unshielded)
  • Rating: N/A
  • Inductance: 150 μH
  • DC Resistance Max: 1.1 Ω
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 10
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 5.8 mm
  • Width: 5.2 mm
  • Height: 4.5 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - ASPI-0504-151K-T-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ASPI-0504-151K-T-ND
Fixed Inductors ASPI-0504-151K-T-ND
150µH Unshielded Wirewound Inductor 400mA 1.1Ohm Max Nonstandard

150µH Unshielded Wirewound Inductor 400mA 1.1Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPI-0504-151K-T ASPI-0504-151K-T-ND
Product Name ASPI-0504 Wirewound (Unshielded) Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 150 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-1R0MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1730043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 220 microH
Lead Style Radial; Radial
View Details