Abracon, LLC ASPI-1306T Wirewound (Unshielded) ASPI-1306T-470M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1306T Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 47 μH Temperature Rise Current: 2.6 A Saturation Current: 4.5 A DC Resistance Max: 86 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Non Shielded Mounting: SMD Length/Diameter: 18.54 mm Width: 15.4 mm Height: 7.5 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1306T Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 47 μH Temperature Rise Current: 2.6 A Saturation Current: 4.5 A DC Resistance Max: 86 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Non Shielded Mounting: SMD Length/Diameter: 18.54 mm Width: 15.4 mm Height: 7.5 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-1306T Wirewound (Unshielded) - ASPI-1306T-470M-T - Abracon, LLC
Spicewood, TX, United States
ASPI-1306T Wirewound (Unshielded)
ASPI-1306T-470M-T
ASPI-1306T Wirewound (Unshielded) ASPI-1306T-470M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1306T Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 47 μH Temperature Rise Current: 2.6 A Saturation Current: 4.5 A DC Resistance Max: 86 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Non Shielded Mounting: SMD Length/Diameter: 18.54 mm Width: 15.4 mm Height: 7.5 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-1306T
  • Application: Power
  • Type: Wirewound (Unshielded)
  • Rating: N/A
  • Inductance: 47 μH
  • Temperature Rise Current: 2.6 A
  • Saturation Current: 4.5 A
  • DC Resistance Max: 86 mΩ
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 20
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 18.54 mm
  • Width: 15.4 mm
  • Height: 7.5 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-ASPI-1306T-470M-TDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 47UH 2.6A 86 MOHM SMD

FIXED IND 47UH 2.6A 86 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 535-ASPI-1306T-470M-TTR-ND - DigiKey
Thief River Falls, MN, United States
47µH Unshielded Wirewound Inductor 2.6A 86mOhm Max Nonstandard

47µH Unshielded Wirewound Inductor 2.6A 86mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-ASPI-1306T-470M-TCT-ND - DigiKey
Thief River Falls, MN, United States
47µH Unshielded Wirewound Inductor 2.6A 86mOhm Max Nonstandard

47µH Unshielded Wirewound Inductor 2.6A 86mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPI-1306T-470M-T 535-ASPI-1306T-470M-TDKR-ND
Product Name ASPI-1306T Wirewound (Unshielded) Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 47 microH
Unlock Full Specs
to access all available technical data

Similar Products

Encapsulated Toroidal Inductor - CMT908-V4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 16000 to ? microH
DCR 0.1600 ohms
View Details
4 suppliers
Power Inductors - ECS-MPI2520R0-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details