Abracon, LLC ASPI-1306T Wirewound (Unshielded) ASPI-1306T-151M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1306T Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 150 μH Temperature Rise Current: 1.5 A Saturation Current: 2.6 A DC Resistance Max: 250 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Non Shielded Mounting: SMD Length/Diameter: 18.54 mm Width: 15.4 mm Height: 7.5 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1306T Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 150 μH Temperature Rise Current: 1.5 A Saturation Current: 2.6 A DC Resistance Max: 250 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Non Shielded Mounting: SMD Length/Diameter: 18.54 mm Width: 15.4 mm Height: 7.5 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-1306T Wirewound (Unshielded) - ASPI-1306T-151M-T - Abracon, LLC
Spicewood, TX, United States
ASPI-1306T Wirewound (Unshielded)
ASPI-1306T-151M-T
ASPI-1306T Wirewound (Unshielded) ASPI-1306T-151M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1306T Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 150 μH Temperature Rise Current: 1.5 A Saturation Current: 2.6 A DC Resistance Max: 250 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Non Shielded Mounting: SMD Length/Diameter: 18.54 mm Width: 15.4 mm Height: 7.5 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-1306T
  • Application: Power
  • Type: Wirewound (Unshielded)
  • Rating: N/A
  • Inductance: 150 μH
  • Temperature Rise Current: 1.5 A
  • Saturation Current: 2.6 A
  • DC Resistance Max: 250 mΩ
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 20
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 18.54 mm
  • Width: 15.4 mm
  • Height: 7.5 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - ASPI-1306T-151M-TTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ASPI-1306T-151M-TTR-ND
Fixed Inductors ASPI-1306T-151M-TTR-ND
150µH Unshielded Wirewound Inductor 1.5A 250mOhm Max Nonstandard

150µH Unshielded Wirewound Inductor 1.5A 250mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - ASPI-1306T-151M-T - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
ASPI-1306T-151M-T
Fixed Inductors ASPI-1306T-151M-T
FIXED IND 150UH 1.5A 250MOHM SMD

FIXED IND 150UH 1.5A 250MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPI-1306T-151M-T ASPI-1306T-151M-TTR-ND ASPI-1306T-151M-T
Product Name ASPI-1306T Wirewound (Unshielded) Fixed Inductors Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound; Drum Core, Wirewound
Application Power Choke
Inductance Range 150 microH 150 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1857948 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 30 microH
Standards and Certifications RoHS
View Details