Abracon, LLC ASPI-0705 Wirewound (Unshielded) ASPI-0705-151K-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0705 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 150 μH DC Resistance Max: 640 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: SMD Length/Diameter: 7.8 mm Width: 7 mm Height: 5 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0705 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 150 μH DC Resistance Max: 640 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: SMD Length/Diameter: 7.8 mm Width: 7 mm Height: 5 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-0705 Wirewound (Unshielded) - ASPI-0705-151K-T - Abracon, LLC
Spicewood, TX, United States
ASPI-0705 Wirewound (Unshielded)
ASPI-0705-151K-T
ASPI-0705 Wirewound (Unshielded) ASPI-0705-151K-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0705 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 150 μH DC Resistance Max: 640 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: SMD Length/Diameter: 7.8 mm Width: 7 mm Height: 5 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-0705
  • Application: Power
  • Type: Wirewound (Unshielded)
  • Rating: N/A
  • Inductance: 150 μH
  • DC Resistance Max: 640 mΩ
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 10
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 7.8 mm
  • Width: 7 mm
  • Height: 5 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-ASPI-0705-151K-TDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 150UH 580MA 640 MOHM

FIXED IND 150UH 580MA 640 MOHM

Buy Now Datasheet
Fixed Inductors - 535-ASPI-0705-151K-TCT-ND - DigiKey
Thief River Falls, MN, United States
150µH Unshielded Wirewound Inductor 580mA 640mOhm Max Nonstandard

150µH Unshielded Wirewound Inductor 580mA 640mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-ASPI-0705-151K-TTR-ND - DigiKey
Thief River Falls, MN, United States
150µH Unshielded Wirewound Inductor 580mA 640mOhm Max Nonstandard

150µH Unshielded Wirewound Inductor 580mA 640mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPI-0705-151K-T 535-ASPI-0705-151K-TDKR-ND
Product Name ASPI-0705 Wirewound (Unshielded) Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 150 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - FIT106-5-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
SMD 39 UH Inductor and Choke - 71-KQ1008TTER39J - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.3900 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
Common Mode Chokes - 486-3-127-596-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-1N2 0402CT-1N2XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details