Abracon, LLC ASPI-0418FS Wirewound (Resin Shield) ASPI-0418FS-151M-T3

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0418FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 150 μH Temperature Rise Current: 0.32 A Saturation Current: 350 mA DC Resistance Max: 2 Ω Operating Temperature: -25°C ~ +120°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 4 mm Width: 4 mm Height: 1.8 mm Part Status: Active
Request a Quote
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0418FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 150 μH Temperature Rise Current: 0.32 A Saturation Current: 350 mA DC Resistance Max: 2 Ω Operating Temperature: -25°C ~ +120°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 4 mm Width: 4 mm Height: 1.8 mm Part Status: Active
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ASPI-0418FS-151M-T3 is a low-profile shielded SMD chip power inductor designed for applications requiring compact size and high reliability. It features a maximum height of 1.88 mm and dimensions of 4.0 x 4.0 mm, making it suitable for space-constrained environments. The inductor has an inductance value of 150 µH with a tolerance of ±20%. It operates effectively within a temperature range of -40°C to +125°C, including self-generated heat. This component exhibits a maximum DC resistance of 2.0 Ω and is rated for a saturation current of 350 mA. The ASPI-0418FS-151M-T3 is magnetically shielded using a magnetic powder molding process, which helps reduce electromagnetic interference. It is compliant with RoHS standards and is packaged in tape and reel format, facilitating automated assembly processes. This inductor is suitable for use in mobile phones, portable communication devices, and digital cameras.

Datasheet Summary
Powered by GS/AI

The ASPI-0418FS-151M-T3 is a low-profile shielded SMD chip power inductor designed for applications requiring compact size and high reliability. It features a maximum height of 1.88 mm and dimensions of 4.0 x 4.0 mm, making it suitable for space-constrained environments. The inductor has an inductance value of 150 µH with a tolerance of ±20%. It operates effectively within a temperature range of -40°C to +125°C, including self-generated heat. This component exhibits a maximum DC resistance of 2.0 Ω and is rated for a saturation current of 350 mA. The ASPI-0418FS-151M-T3 is magnetically shielded using a magnetic powder molding process, which helps reduce electromagnetic interference. It is compliant with RoHS standards and is packaged in tape and reel format, facilitating automated assembly processes. This inductor is suitable for use in mobile phones, portable communication devices, and digital cameras.

Suppliers

Company
Product
Description
Supplier Links
ASPI-0418FS Wirewound (Resin Shield) - ASPI-0418FS-151M-T3 - Abracon, LLC
Spicewood, TX, United States
ASPI-0418FS Wirewound (Resin Shield)
ASPI-0418FS-151M-T3
ASPI-0418FS Wirewound (Resin Shield) ASPI-0418FS-151M-T3
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0418FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 150 μH Temperature Rise Current: 0.32 A Saturation Current: 350 mA DC Resistance Max: 2 Ω Operating Temperature: -25°C ~ +120°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 4 mm Width: 4 mm Height: 1.8 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-0418FS
  • Application: Power
  • Type: Wirewound (Resin Shield)
  • Rating: N/A
  • Inductance: 150 μH
  • Temperature Rise Current: 0.32 A
  • Saturation Current: 350 mA
  • DC Resistance Max: 2 Ω
  • Operating Temperature: -25°C ~ +120°C
  • Tolerance: 20
  • Shielding: Resin Shielded
  • Mounting: SMD
  • Length/Diameter: 4 mm
  • Width: 4 mm
  • Height: 1.8 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-15221-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-15221-2-ND
Fixed Inductors 535-15221-2-ND
150µH Shielded Wirewound Inductor 280mA 3.12Ohm Max Nonstandard

150µH Shielded Wirewound Inductor 280mA 3.12Ohm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 150Uh, 0.32A, 20%; Inductance Abracon - 23AH3895 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 150Uh, 0.32A, 20%; Inductance Abracon
23AH3895
Inductor, Shielded, 150Uh, 0.32A, 20%; Inductance Abracon 23AH3895
INDUCTOR, SHIELDED, 150UH, 0.32A, 20%; Inductance:150µH; RMS Current (Irms):320mA; Inductor Construction:Shielde d; Saturation Current (Isat):350mA; Product Range:ASPI-0418FS Series; DC Resistance Max:2ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 150UH, 0.32A, 20%; Inductance:150µH; RMS Current (Irms):320mA; Inductor Construction:Shielded; Saturation Current (Isat):350mA; Product Range:ASPI-0418FS Series; DC Resistance Max:2ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 150Uh, 0.32A, 20%; Inductance Abracon - 23AH3896 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 150Uh, 0.32A, 20%; Inductance Abracon
23AH3896
Inductor, Shielded, 150Uh, 0.32A, 20%; Inductance Abracon 23AH3896
INDUCTOR, SHIELDED, 150UH, 0.32A, 20%; Inductance:150µH; RMS Current (Irms):320mA; Inductor Construction:Shielde d; Saturation Current (Isat):350mA; Product Range:ASPI-0418FS Series; DC Resistance Max:2ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 150UH, 0.32A, 20%; Inductance:150µH; RMS Current (Irms):320mA; Inductor Construction:Shielded; Saturation Current (Isat):350mA; Product Range:ASPI-0418FS Series; DC Resistance Max:2ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPI-0418FS-151M-T3 535-15221-2-ND 23AH3895
Product Name ASPI-0418FS Wirewound (Resin Shield) Fixed Inductors Inductor, Shielded, 150Uh, 0.32A, 20%; Inductance Abracon
Operating Temperature -25 to 120 C (-13 to 248 F) -25 to 120 C (-13 to 248 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 150 microH 150 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2122SUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 2-2176637-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 47 microH
View Details
2 suppliers
0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-561 0402AF-561XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details