Abracon, LLC ASPI-2010HC Wirewound (Resin Shield) ASPI-2010HC-2R2M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-2010HC Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 1.45 A Saturation Current: 1.9 A DC Resistance Max: 170 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 2 mm Width: 1.6 mm Height: 1 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-2010HC Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 1.45 A Saturation Current: 1.9 A DC Resistance Max: 170 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 2 mm Width: 1.6 mm Height: 1 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-2010HC Wirewound (Resin Shield) - ASPI-2010HC-2R2M-T - Abracon, LLC
Spicewood, TX, United States
ASPI-2010HC Wirewound (Resin Shield)
ASPI-2010HC-2R2M-T
ASPI-2010HC Wirewound (Resin Shield) ASPI-2010HC-2R2M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-2010HC Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 1.45 A Saturation Current: 1.9 A DC Resistance Max: 170 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 2 mm Width: 1.6 mm Height: 1 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-2010HC
  • Application: Power
  • Type: Wirewound (Resin Shield)
  • Rating: N/A
  • Inductance: 2.2 μH
  • Temperature Rise Current: 1.45 A
  • Saturation Current: 1.9 A
  • DC Resistance Max: 170 mΩ
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 20
  • Shielding: Resin Shielded
  • Mounting: SMD
  • Length/Diameter: 2 mm
  • Width: 1.6 mm
  • Height: 1 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-ASPI-2010HC-2R2M-TTR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Wirewound Inductor 1.45A 170mOhm Max 0806 (2016 Metric)

2.2µH Shielded Wirewound Inductor 1.45A 170mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 535-ASPI-2010HC-2R2M-TDKR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Wirewound Inductor 1.45A 170mOhm Max 0806 (2016 Metric)

2.2µH Shielded Wirewound Inductor 1.45A 170mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 535-ASPI-2010HC-2R2M-TCT-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Wirewound Inductor 1.45A 170mOhm Max 0806 (2016 Metric)

2.2µH Shielded Wirewound Inductor 1.45A 170mOhm Max 0806 (2016 Metric)

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPI-2010HC-2R2M-T 535-ASPI-2010HC-2R2M-TTR-ND
Product Name ASPI-2010HC Wirewound (Resin Shield) Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

100uH 1.4A Inductor and Choke - 839-DSO1-175-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 100 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Specs
Application RF Choke
View Details
Fixed Inductors - 1712-3627322515CR47NCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details